Pentair, Inc. Ground Rod 635883

Description
" SECTIONAL TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet
Description
" SECTIONAL TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 635883 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
635883
Ground Rod 635883
" SECTIONAL TYPE STEEL MATERIAL 13 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS "

"

  • SECTIONAL TYPE
  • STEEL MATERIAL
  • 13 MIL COPPER BONDED FINISH
  • 8 FT
  • UL APPROVAL
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD IEC, ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • THREAD SIZE 5/8 INCH
  • THREAD TYPE UNC
  • THREAD LOCATION POINTED AND CHAMFERED ENDS

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 635883
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 813480 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 96 inch (2438 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-42 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 5.34 inch (136 mm)
View Details
2 suppliers
Neutral/Ground Bar - 2C-14-515 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2 inch (50.8 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details