NSI Industries LLC Neutral/Ground Bar 2C-14-515

Description
CONDUCTOR SIZE 14 TO 2 AWG LENGTH 2 INCH LENGTH IN INCH 2 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 3 SIZE 3/8 INCH W X 1/2 INCH H TOTAL NUMBER OF HOLES 5
Datasheet
Description
CONDUCTOR SIZE 14 TO 2 AWG LENGTH 2 INCH LENGTH IN INCH 2 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 3 SIZE 3/8 INCH W X 1/2 INCH H TOTAL NUMBER OF HOLES 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 2C-14-515 - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
2C-14-515
Neutral/Ground Bar 2C-14-515
CONDUCTOR SIZE 14 TO 2 AWG LENGTH 2 INCH LENGTH IN INCH 2 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 3 SIZE 3/8 INCH W X 1/2 INCH H TOTAL NUMBER OF HOLES 5
  • CONDUCTOR SIZE 14 TO 2 AWG
  • LENGTH 2 INCH
  • LENGTH IN INCH 2
  • LENGTH IN INCH - UOM IN
  • MATERIAL COPPER
  • NUMBER OF TAPS 3
  • SIZE 3/8 INCH W X 1/2 INCH H
  • TOTAL NUMBER OF HOLES 5
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 2C-14-515
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 1042 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.39 inch (188 mm)
View Details
Loadcenter Ground Bar Kit - D167-6 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Ground Rod - 635840 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 48 inch (1219 mm)
View Details