ILSCO Corporation Loadcenter Ground Bar Kit NB-350-42

Description
5-11/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 42 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL
Datasheet
Description
5-11/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 42 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - NB-350-42 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
NB-350-42
Loadcenter Ground Bar Kit NB-350-42
5-11/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 42 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL
  • 5-11/32 INCH
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 42 TERMINAL (14 TO 4 AWG) TERMINAL SIZE
  • HEX SIZE 3/8 INCH (MAIN), SLOT (TAP)
  • NB MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - NB-350-42 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
NB-350-42
ILSC Neutral Bars NB-350-42
Neutral Bar, 42 Taps, 14-4AWG Taps,

Neutral Bar, 42 Taps, 14-4AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number NB-350-42 NB-350-42
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 6.72 inch (171 mm)
View Details
2 suppliers
Ground Rod - 635850 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 60 inch (1524 mm)
View Details
Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details