Pentair, Inc. Ground Rod 813480

Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 813480 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
813480
Ground Rod 813480
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 FT
  • 3/4 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 813480
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - D167-4 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.75 inch (69.85 mm)
View Details
2 suppliers
Ground Rod - 613880 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details
Neutral/Ground Bar - GBC2-10 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 4.07 inch (103 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details