4270125EG -- CONDUIT HANGER
Pentair, Inc.
Conduit Hanger
4270125EG
Description
"
PIPE HANGER WITH CROSSBEAM TYPE
3 12/16 INCH H SIZE
ELECTROPLATED ZINC FINISH
CROSSBEAM INSTALLATION
UL, FM APPROVAL
1 1/4 INCH TRADE SIZE
3/8 INCH MOUNTING HOLE SIZE
610 LB LOAD CAPACITY
CADDY[R] BRAND
"
Description
"
PIPE HANGER WITH CROSSBEAM TYPE
3 12/16 INCH H SIZE
ELECTROPLATED ZINC FINISH
CROSSBEAM INSTALLATION
UL, FM APPROVAL
1 1/4 INCH TRADE SIZE
3/8 INCH MOUNTING HOLE SIZE
610 LB LOAD CAPACITY
CADDY[R] BRAND
"
Datasheet
Suppliers
"
PIPE HANGER WITH CROSSBEAM TYPE
3 12/16 INCH H SIZE
ELECTROPLATED ZINC FINISH
CROSSBEAM INSTALLATION
UL, FM APPROVAL
1 1/4 INCH TRADE SIZE
3/8 INCH MOUNTING HOLE SIZE
610 LB LOAD CAPACITY
CADDY[R] BRAND
"
"
- PIPE HANGER WITH CROSSBEAM TYPE
- 3 12/16 INCH H SIZE
- ELECTROPLATED ZINC FINISH
- CROSSBEAM INSTALLATION
- UL, FM APPROVAL
- 1 1/4 INCH TRADE SIZE
- 3/8 INCH MOUNTING HOLE SIZE
- 610 LB LOAD CAPACITY
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
4270125EG |
|
Product Name
|
Conduit Hanger |
|
Maximum Load
|
610 lbs (277 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Maximum Load
0.5513 lbs (0.2500 kg)
View Details
Support Type
Pipe Clamp; Conduit To Rod Clamp
Material of Construction
Cast Brass, Stainless Steel/Silicon Bronze Hardware
Features
UL Listed
View Details