Thomas & Betts Limited Rigid/EMT Conduit Strap CI1203

Description
1-HOLE TYPE GALVANIZED STEEL MATERIAL EMT/RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT CONDUIT SIZE 0.68 INCH DIA CI MODEL
Datasheet
Description
1-HOLE TYPE GALVANIZED STEEL MATERIAL EMT/RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT CONDUIT SIZE 0.68 INCH DIA CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1203 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1203
Rigid/EMT Conduit Strap CI1203
1-HOLE TYPE GALVANIZED STEEL MATERIAL EMT/RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT CONDUIT SIZE 0.68 INCH DIA CI MODEL
  • 1-HOLE TYPE
  • GALVANIZED STEEL MATERIAL
  • EMT/RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • EMT CONDUIT SIZE 0.68 INCH DIA
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1203
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Spring Hanger Type 25 - 25 51 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Conduit Hanger - 5 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details