Pentair, Inc. Conduit Hanger CD0B37CP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1/2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1/2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD0B37CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD0B37CP
Conduit Hanger CD0B37CP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1/2 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 250 LB LOAD CAPACITY
  • 1/2 INCH (COPPER TUBE) CONDUIT TYPE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD0B37CP
Product Name Conduit Hanger
Maximum Load 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Fixture Conduit Body Hanger - G-HPHP-27 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - C132 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details