ILSCO Corporation Conduit To Rod Clamp BGC-2DB

Description
CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 3-8/16 INCH L X 2-1/4 INCH W X 2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 3-8/16 INCH L X 2-1/4 INCH W X 2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-2DB - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-2DB
Conduit To Rod Clamp BGC-2DB
CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 3-8/16 INCH L X 2-1/4 INCH W X 2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE BGC MODEL
  • CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL
  • 3-8/16 INCH L X 2-1/4 INCH W X 2 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-2DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit To Rod Clamp - GPL-51 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details
Spring Hanger Type 22 - 22 53 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 90000 lbs (? to 40816 kg)
View Details
Conduit Hanger - HIC100 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details