Pentair, Inc. Pipe Hanger 4100600EG

Description
" CLEVIS TYPE ELECTRO ZINC PLATED FINISH 11 3/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE 1, UL (CANADA AND US) APPLICABLE STANDARD 800 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE/CONDUIT LINE CENTERLINE DISTANCE 8 1/4 INCH 410 MODEL "
Datasheet
Description
" CLEVIS TYPE ELECTRO ZINC PLATED FINISH 11 3/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE 1, UL (CANADA AND US) APPLICABLE STANDARD 800 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE/CONDUIT LINE CENTERLINE DISTANCE 8 1/4 INCH 410 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4100600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4100600EG
Pipe Hanger 4100600EG
" CLEVIS TYPE ELECTRO ZINC PLATED FINISH 11 3/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 800 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE 1, UL (CANADA AND US) APPLICABLE STANDARD 800 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE/CONDUIT LINE CENTERLINE DISTANCE 8 1/4 INCH 410 MODEL "

"

  • CLEVIS TYPE
  • ELECTRO ZINC PLATED FINISH
  • 11 3/4 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 800 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE 1, UL (CANADA AND US) APPLICABLE STANDARD
  • 800 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • USED ON NON-INSULATED PIPE/CONDUIT LINE
  • CENTERLINE DISTANCE 8 1/4 INCH
  • 410 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4100600EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - GPL-6 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 1010125CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details