ILSCO Corporation Conduit To Rod Clamp CGRC-38-B4

Description
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1/2 INCH L X 11/16 INCH W X 1 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 10 TO 4 AWG CONDUCTOR SIZE 3/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #3 CGRC MODEL
Datasheet
Description
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1/2 INCH L X 11/16 INCH W X 1 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 10 TO 4 AWG CONDUCTOR SIZE 3/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #3 CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-38-B4 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-38-B4
Conduit To Rod Clamp CGRC-38-B4
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 1/2 INCH L X 11/16 INCH W X 1 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 10 TO 4 AWG CONDUCTOR SIZE 3/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #3 CGRC MODEL
  • PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 1/2 INCH L X 11/16 INCH W X 1 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • 10 TO 4 AWG CONDUCTOR SIZE
  • 3/8 INCH ROD SIZE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING/BONDING
  • PACKAGING QUANTITY 4 PER BAG
  • REBAR SIZE #3
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-38-B4
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - BGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass
Features UL Listed
View Details
Spring Hanger Type 26 - 26 22 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details
Conduit Hanger - 1B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 50 lbs (22.68 kg)
View Details
2 suppliers