Atkore International Channel Conduit/Cable Clamp P2012 EG

Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2012 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2012 EG
Channel Conduit/Cable Clamp P2012 EG
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635/A36 16 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • UNISTRUT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2012 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Clamp - P2068 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.75 inch (146.05 mm)
View Details
Horizontal Clamp Type 43 - 43 04 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details