Pentair, Inc. Conduit Hanger CD3B

Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH RIGID/PIPE, 1-1/2 INCH EMT CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.41 TO 1.74 INCH "
Datasheet
Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH RIGID/PIPE, 1-1/2 INCH EMT CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.41 TO 1.74 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD3B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD3B
Conduit Hanger CD3B
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH RIGID/PIPE, 1-1/2 INCH EMT CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.41 TO 1.74 INCH "

"

  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT WITH BUILT-IN NUT INSTALLATION
  • UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY
  • 1-1/4 INCH RIGID/PIPE, 1-1/2 INCH EMT CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.41 TO 1.74 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD3B
Product Name Conduit Hanger
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Channel Conduit/Cable Clamp - PS 021N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 4000200PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - BGC2-50 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details