Pentair, Inc. Pipe Hanger 4020125CP

Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2.8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2.8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4020125CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4020125CP
Pipe Hanger 4020125CP
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2.8 INCH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • STEEL MATERIAL
  • COPPER PLATED FINISH
  • 2.8 INCH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD
  • 150 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON COPPER TUBE
  • FIGURE 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4020125CP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 4010050HD - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Conduit To Rod Clamp - G15 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Conduit Hanger - NM2060 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details