ILSCO Corporation Conduit To Rod Clamp BGRC-58

Description
CAST BRONZE, SILICONE BRONZE HARDWARE MATERIAL 0.925 INCH LENGTH X 1.031 INCH WIDTH X 1.428 INCH HEIGHT SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ROHS COMPLIANT REBAR SIZE #5 BGRC MODEL
Datasheet
Description
CAST BRONZE, SILICONE BRONZE HARDWARE MATERIAL 0.925 INCH LENGTH X 1.031 INCH WIDTH X 1.428 INCH HEIGHT SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ROHS COMPLIANT REBAR SIZE #5 BGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGRC-58 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGRC-58
Conduit To Rod Clamp BGRC-58
CAST BRONZE, SILICONE BRONZE HARDWARE MATERIAL 0.925 INCH LENGTH X 1.031 INCH WIDTH X 1.428 INCH HEIGHT SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ROHS COMPLIANT REBAR SIZE #5 BGRC MODEL
  • CAST BRONZE, SILICONE BRONZE HARDWARE MATERIAL
  • 0.925 INCH LENGTH X 1.031 INCH WIDTH X 1.428 INCH HEIGHT SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 TO 1/0 AWG CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • ROHS COMPLIANT
  • REBAR SIZE #5
  • BGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGRC-58
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit To Rod Clamp - BGC-1DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass, Stainless Steel/Silicon Bronze Hardware
Features UL Listed
View Details
Spring Hanger Type 26 - 26 23 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details
Conduit Carrier - 67746 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.25 inch (31.75 mm)
View Details