Atkore International Channel Conduit/Cable Clamp PS 1100 10 AS

Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1100 MODEL
Datasheet
Description
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1100 10 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 10 AS
Channel Conduit/Cable Clamp PS 1100 10 AS
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 10 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1100 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1100 10 AS - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1100 10 AS
Channel Conduit/Cable Clamp PS 1100 10 AS
GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 10 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1100 MODEL
  • GRC/IMC CONDUIT TO STRUT, PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 10 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1100 10 AS
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 510R3100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details