Pentair, Inc. Pipe Hanger 454004

Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH (PIPE), 3/4 INCH (CTS) MIN. PIPE SIZE 1/2 INCH (PIPE), 3/4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.827 TO 0.906 SCREW LENGTH 0.984 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet
Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH (PIPE), 3/4 INCH (CTS) MIN. PIPE SIZE 1/2 INCH (PIPE), 3/4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.827 TO 0.906 SCREW LENGTH 0.984 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454004 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454004
Pipe Hanger 454004
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH (PIPE), 3/4 INCH (CTS) MIN. PIPE SIZE 1/2 INCH (PIPE), 3/4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.827 TO 0.906 SCREW LENGTH 0.984 INCLUDES 3/8 CAP NUT 454 MODEL "

"

  • SPLIT RING, STANDARD DUTY TYPE
  • STEEL, EPDM-SBR MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH (PIPE), 3/4 INCH (CTS) MIN. PIPE SIZE
  • 1/2 INCH (PIPE), 3/4 INCH (CTS) MAX. PIPE SIZE
  • MSS-SP-58 (TYPE-1) APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.827 TO 0.906
  • SCREW LENGTH 0.984
  • INCLUDES 3/8 CAP NUT
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454004
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Conduit Hanger - CD2B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - CG2050 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - NM2000 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details