Pentair, Inc. Pipe Hanger 4012400EG

Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 34-1/8 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 24 401 MODEL "
Datasheet
Description
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 34-1/8 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 24 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4012400EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4012400EG
Pipe Hanger 4012400EG
" CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 34-1/8 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 24 401 MODEL "

"

  • CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 34-1/8 INCH
  • 24 INCH MIN. PIPE SIZE
  • 24 INCH MAX. PIPE SIZE
  • FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD
  • 4800 LB LOAD RATING
  • 1-1/4 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 24
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4012400EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Channel Conduit/Cable Clamp - P3409 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 100 lbs (45.35 kg)
Pipe Size 0.38 inch (9.52 mm)
View Details
Pipe Hanger - 4560250CP - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - SGC-1/0 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Coated High Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details