Atkore International Channel Conduit/Cable Clamp P3409 EG

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 100 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 14 WEIGHT 14 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 100 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 14 WEIGHT 14 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P3409 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P3409 EG
Channel Conduit/Cable Clamp P3409 EG
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL ELECTROGALVANIZED FINISH 0.675 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 100 LB LOAD RATING 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HARDWARE THICKNESS GAUGE 14 WEIGHT 14 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.675 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 100 LB LOAD RATING
  • 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HARDWARE
  • THICKNESS GAUGE 14
  • WEIGHT 14 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P3409 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2032 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Constant Hanger Type 12 - 12 85 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details