Pentair, Inc. Pipe Hanger 4560250CP

Description
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 180 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY COPPER TUBE LINE CENTER LINE DISTANCE 1-15/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 456 MODEL "
Datasheet
Description
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 180 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY COPPER TUBE LINE CENTER LINE DISTANCE 1-15/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 456 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4560250CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4560250CP
Pipe Hanger 4560250CP
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL COPPER ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 180 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY COPPER TUBE LINE CENTER LINE DISTANCE 1-15/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 456 MODEL "

"

  • SPLIT RING, STAND OFF, ROD MOUNT TYPE
  • ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 2.5 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 63.5 MIN. PIPE SIZE IN MM
  • 63.5 MAX. PIPE SIZE IN MM
  • 180 LOAD RATING IN LB
  • WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • ANNEALED PROCESS
  • 180 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • USED TO SUSPEND NON INSULATED STATIONARY COPPER TUBE LINE
  • CENTER LINE DISTANCE 1-15/16 INCH
  • ITEMS/FEATURES COPPER ELECTROPLATED CARBON STEEL RIVET AND BOLT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 456 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4560250CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Clamp - P3413 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
View Details
Pipe Hanger - 4100400EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details