ILSCO Corporation Conduit To Rod Clamp SGC-1/0

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE SGC MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE SGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - SGC-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
SGC-1/0
Conduit To Rod Clamp SGC-1/0
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE SGC MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-1/4 INCH L X 11/16 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 14 TO 1/0 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • SGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number SGC-1/0
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - BGC2-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Riser Clamp Type 46 - 46 09 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Conduit Hanger - 3 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details