Pentair, Inc. Pipe Hanger 4011000EG

Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 16-1/2 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 10-3/4 INCH CENTER LINE DISTANCE 9 INCH 401 MODEL "
Datasheet
Description
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 16-1/2 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 10-3/4 INCH CENTER LINE DISTANCE 9 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4011000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4011000EG
Pipe Hanger 4011000EG
" 2-PIECE, CLEVIS TYPE STEEL MATERIAL ELECTROGALVANIZED, PREGALVANIZED FINISH 16-1/2 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 10-3/4 INCH CENTER LINE DISTANCE 9 INCH 401 MODEL "

"

  • 2-PIECE, CLEVIS TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, PREGALVANIZED FINISH
  • 16-1/2 INCH
  • 10 INCH MIN. PIPE SIZE
  • 10 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD
  • 3600 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 10-3/4 INCH
  • CENTER LINE DISTANCE 9 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4011000EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - 020T024 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 4060400S4 - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Pipe Size 4.00 inch (101.60 mm)
View Details