Pentair, Inc. Pipe Hanger 4060400S4

Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 165.2 LB PER 100 PACKAGING QUANTITY 25 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet
Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 165.2 LB PER 100 PACKAGING QUANTITY 25 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4060400S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4060400S4
Pipe Hanger 4060400S4
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 165.2 LB PER 100 PACKAGING QUANTITY 25 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "

"

  • CLEVIS TYPE
  • 304 STAINLESS STEEL FINISH FINISH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 4 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 4 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 165.2 LB PER 100
  • PACKAGING QUANTITY 25 PER BOX
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4060400S4
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Channel Conduit/Cable Clamp - PS 006T - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
View Details
Pipe Hanger - 4011400EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 4200 lbs (1905 kg)
Pipe Size 14.00 inch (355.60 mm)
View Details
Conduit To Rod Clamp - GPL-5 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Copper Alloy, Silicone Bronze Hardware
Features UL Listed
View Details