Atkore International Channel Conduit/Cable Clamp 020T024 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.7 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 18 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.7 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 18 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 020T024 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
020T024 ZD
Channel Conduit/Cable Clamp 020T024 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.7 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 1/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 18 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.7 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1 1/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT
  • WEIGHT 18 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 020T024 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Clamp - P2060 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.75 inch (120.65 mm)
View Details
Spring Support Type 28 - 28 11 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details