Pentair, Inc. Pipe Hanger 1150300FL

Description
" SWIVEL LOOP TYPE FELT LINED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 35 LB PER 100 PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "
Datasheet
Description
" SWIVEL LOOP TYPE FELT LINED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 35 LB PER 100 PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150300FL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150300FL
Pipe Hanger 1150300FL
" SWIVEL LOOP TYPE FELT LINED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD CADDY. BRAND WEIGHT 35 LB PER 100 PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES HEAVY DUTY MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 115 MODEL "

"

  • SWIVEL LOOP TYPE
  • FELT LINED FINISH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 3 MIN. PIPE SIZE - DECIMAL
  • 3 MAX. PIPE SIZE - DECIMAL
  • 3 MIN. PIPE SIZE - FRACTIONAL
  • 3 MAX. PIPE SIZE - FRACTIONAL
  • UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD
  • CADDY. BRAND
  • WEIGHT 35 LB PER 100
  • PACKAGING QUANTITY 50 PER BOX
  • INCLUSIONS/FEATURES HEAVY DUTY
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150300FL
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - BGC-1-10S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction COPPER STRAP, ZINC PLATED SCREW
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1208 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - CD2B37CP - Pentair, Inc.
Specs
Maximum Load 250 lbs (113 kg)
View Details