Thomas & Betts Limited Rigid/EMT Conduit Strap CI1208

Description
1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.32 INCH CI MODEL
Datasheet
Description
1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.32 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1208 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1208
Rigid/EMT Conduit Strap CI1208
1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.32 INCH CI MODEL
  • 1-HOLE TYPE
  • GALVANIZED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • EMT MAXIMUM DIAMETER 1.32 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1208
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Angulating Spring Support Type 20 - 20 29 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details
Conduit Hanger - HIC75 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details
Rigid/EMT Conduit Strap - CI1203 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details