ILSCO Corporation Conduit To Rod Clamp BGC-1-10S

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 12 BGCS MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 12 BGCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1-10S - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1-10S
Conduit To Rod Clamp BGC-1-10S
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 12 BGCS MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 1 INCH HUB ON STRAP INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • ILSCO[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • PACKAGING QUANTITY 12
  • BGCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1-10S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - CW115 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - BGC1-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details