Pentair, Inc. Pipe Hanger 102A0350VC

Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 650 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 650 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "
Datasheet
Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 650 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 650 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 102A0350VC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
102A0350VC
Pipe Hanger 102A0350VC
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL PVC COATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 650 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 650 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 102A MODEL "

"

  • SWIVEL LOOP, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • PVC COATED FINISH
  • 6-7/16 INCH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 3.5 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 88.9 MIN. PIPE SIZE IN MM
  • 88.9 MAX. PIPE SIZE IN MM
  • 650 LOAD RATING IN LB
  • WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 650 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT COPPER TUBE
  • ADJUSTABLE HEIGHT 1-1/2 INCH
  • CENTER LINE DISTANCE 3-5/16 INCH
  • ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 102A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 102A0350VC
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Hanger - 442 0400CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Conduit Hanger - 2125 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Channel Conduit/Cable Clamp - 024N028 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details