Pentair, Inc. Conduit Hanger CD2B

Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1 TO 1.315 INCH "
Datasheet
Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1 TO 1.315 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD2B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD2B
Conduit Hanger CD2B
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 1 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1 TO 1.315 INCH "

"

  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT WITH BUILT-IN NUT INSTALLATION
  • UL 2239, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY
  • 1 INCH RIGID/EMT/PIPE CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1 TO 1.315 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD2B
Product Name Conduit Hanger
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Channel Conduit/Cable Clamp - P1114AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit Hanger - CD5BSS - Pentair, Inc.
Specs
Maximum Load 350 lbs (159 kg)
View Details
Conduit To Rod Clamp - BGC-2DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass, Stainless Steel/Silicon Bronze Hardware
Features UL Listed
View Details