ILSCO Corporation Conduit To Rod Clamp BGC-1DB

Description
CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 2-9/32 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 2-9/32 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1DB - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1DB
Conduit To Rod Clamp BGC-1DB
CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL 2-9/32 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
  • CAST BRASS, STAINLESS STEEL/SILICON BRONZE HARDWARE MATERIAL
  • 2-9/32 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - C146 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - CGRC-58 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Conduit Hanger - PB6H5B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details