Blind-threaded self-clinching standoffs, designed for flush mounting on one side of a sheet, install permanently into metal as thin as 0.63 mm using a press fit. The BSOA series features a closed-end barrel and threaded bore for mating components, with a head profile that allows closer edge distances than standard through-hole types. Standard materials include hardened stainless steel, with an optional nickel plating for enhanced corrosion resistance. Dimensions and installation tolerances follow specified hole sizes and minimum edge distances to ensure structural integrity during clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-440-30 | BSOA-440-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |