Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed from one side with a flush closed-end barrel. Made from hardened stainless steel, designed for clinching into sheets with a minimum hardness of HRB 80 or HB 150. The BSOA series features a threaded insert for mating components and a minimal edge distance of 0.31 in (7.9 mm). Dimensions include a thread size of #6-32, nominal barrel diameter of 0.281 in, and a length of 0.312 in (10 in 32nds).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-10 | BSOA-632-10 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |