Blind-threaded self-clinching standoffs designed for permanent installation in metal sheets, providing a flush, closed-end profile on the sheet surface. These standoffs install into holes with a minimum diameter of 0.050 inch and require a minimum distance from the hole centerline to the sheet edge of 0.31 inch. The BSO series is engineered for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less, and features a thicker wall to enhance bearing surface and reduce the risk of damage to mating components. The part number BSO-8632-20ZI belongs to the BSO series, which shares common installation and performance characteristics across its variants.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-8632-20ZI | BSO-8632-20ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |