PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSOA-3-5M3-10

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs designed for mounting into thin metal sheets, providing a flush, closed-end profile on the head side after installation. The BSOA series features a 5M3 metric thread and is constructed from hardened stainless steel for use in stainless steel sheets up to HRB 88 / HB 183. Minimum hole size is 4.8 mm, with a minimum distance from the hole center to the sheet edge of 7.9 mm. The part is intended for applications requiring a non-magnetic, corrosion-resistant mounting solution, with optional nickel plating available for enhanced corrosion resistance. Standard length is 10 mm, with tolerance ±0.13 mm. Package style is self-clinching, installed via press fit into round holes as thin as 0.63 mm.

Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs designed for mounting into thin metal sheets, providing a flush, closed-end profile on the head side after installation. The BSOA series features a 5M3 metric thread and is constructed from hardened stainless steel for use in stainless steel sheets up to HRB 88 / HB 183. Minimum hole size is 4.8 mm, with a minimum distance from the hole center to the sheet edge of 7.9 mm. The part is intended for applications requiring a non-magnetic, corrosion-resistant mounting solution, with optional nickel plating available for enhanced corrosion resistance. Standard length is 10 mm, with tolerance ±0.13 mm. Package style is self-clinching, installed via press fit into round holes as thin as 0.63 mm.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-10 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
BSOA-3-5M3-10
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric BSOA-3-5M3-10
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number BSOA-3-5M3-10
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details