parvalux by maxon EPM63-75 Fan Cooled 24V 3000 RPM V6375-3K24

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.8 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.8 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPM63-75 Fan Cooled 24V 3000 RPM - V6375-3K24 - parvalux by maxon
Taunton, MA, United States
EPM63-75 Fan Cooled 24V 3000 RPM
V6375-3K24
EPM63-75 Fan Cooled 24V 3000 RPM V6375-3K24
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.8 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux Vented EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 377 Watts. It is rated for continuous torque up to 1.2 Nm (S1) and maximum intermittent torque up to 1.8 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number V6375-3K24
Product Name EPM63-75 Fan Cooled 24V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.5053 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM11 48V 3000 RPM – GB28 30:1 Bronze - 11482830B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM60 12V 3000 RPM - 775166 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM70-125 12V - 7012512 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM70-125 24V - 7012524 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details