parvalux by maxon PM70-125 24V 7012524

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM70-125 24V - 7012524 - parvalux by maxon
Taunton, MA, United States
PM70-125 24V
7012524
PM70-125 24V 7012524
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 24V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 7012524
Product Name PM70-125 24V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.1059 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-63 48V 3000RPM - 5063483 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD11 Shunt 12V 3000 rpm - 111295SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.1273 HP
View Details
EPM63-100 24V 3000 RPM - E6310-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM6 - PM6 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.82 to 77.88 in-oz/amp (27 to 550 mN-m/amp)
View Details