parvalux by maxon PM70-125 12V 7012512

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM70-125 12V - 7012512 - parvalux by maxon
Taunton, MA, United States
PM70-125 12V
7012512
PM70-125 12V 7012512
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70-125 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12V and rotates at 3000 rpm. With a stack length of 40 mm and an overall motor length of 125 mm, the motor runs at 79 watts and produces 0.25 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 7012512
Product Name PM70-125 12V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.1059 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM60 40V 3000 RPM - 775168 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 13.88 in-oz/amp (98 mN-m/amp)
View Details
EPM63-75 48V 3000 RPM - E6375-3K48 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 12V 3000 RPM – GB12 12.5:1 Bronze - 5038121212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-63 48V 3000 RPM – GB12 30:1 Composite - 5063481230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details