parvalux by maxon PM11 48V 3000 RPM – GB28 30:1 Bronze 11482830B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM11 48V 3000 RPM – GB28 30:1 Bronze - 11482830B - parvalux by maxon
Taunton, MA, United States
PM11 48V 3000 RPM – GB28 30:1 Bronze
11482830B
PM11 48V 3000 RPM – GB28 30:1 Bronze 11482830B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 11482830B
Product Name PM11 48V 3000 RPM – GB28 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.1354 HP
Continuous Current 1.55 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 30W - 111230S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0402 HP
View Details
SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.1675 HP
View Details
PM10 12V 3000 RPM – GB28 60:1 Bronze - 10122860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-50 12V 3000RPM – GB9 60:1 Composite - 781102-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details