parvalux by maxon PM60 12V 3000 RPM 775166

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring continuous torque up to 0.87 Nm and intermittent torque up to 1.15 Nm for 15-minute cycles. Model 775166 operates at 12 V DC, delivers 273 W nominal power, runs at 3000 rpm under load, and has a no-load speed of 3562 rpm. It draws 28.5 A at nominal load and 112 A at stall, with a phase-to-phase terminal resistance of 0.11 Ω and maximum efficiency of 77%. The motor has a rotor inertia of 4600 g·cm², weighs 2.9 kg, and is rated IP21 with a ventilated enclosure and Class F insulation. It is reversible and has two poles.

Datasheet Summary
Powered by GS/AI

The Parvalux PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring continuous torque up to 0.87 Nm and intermittent torque up to 1.15 Nm for 15-minute cycles. Model 775166 operates at 12 V DC, delivers 273 W nominal power, runs at 3000 rpm under load, and has a no-load speed of 3562 rpm. It draws 28.5 A at nominal load and 112 A at stall, with a phase-to-phase terminal resistance of 0.11 Ω and maximum efficiency of 77%. The motor has a rotor inertia of 4600 g·cm², weighs 2.9 kg, and is rated IP21 with a ventilated enclosure and Class F insulation. It is reversible and has two poles.

Suppliers

Company
Product
Description
Supplier Links
PM60 12V 3000 RPM - 775166 - parvalux by maxon
Taunton, MA, United States
PM60 12V 3000 RPM
775166
PM60 12V 3000 RPM 775166
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775166
Product Name PM60 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.81 in-oz/amp (34 mN-m/amp)
Output Power 0.3659 HP
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 24V 3000 RPM - 6040243 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
View Details
PM10 220V 3000 RPM - 775326 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 76.46 in-oz/amp (540 mN-m/amp)
View Details
PM11 24V 3000 RPM - 775329 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM63-75 Fan Cooled 24V 3000 RPM - V6375-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details