parvalux by maxon SD8 – M Box Range SD8-M

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD8 – M Box Range - SD8-M - parvalux by maxon
Taunton, MA, United States
SD8 – M Box Range
SD8-M
SD8 – M Box Range SD8-M
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD8-M
Product Name SD8 – M Box Range
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
Continuous Torque 5.2 to 51.3 In-lbs (6.02 to 59.18 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze - 38230150M72B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD38 – M Box Range - SD38-M - parvalux by maxon
Specs
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
Continuous Torque 5.2 to 51.3 In-lbs (6.02 to 59.18 kg-cm)
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze - 41230360S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD28 115V 1700 RPM 1 PHASE 60Hz - 281.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details