parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze 41230360S30B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze - 41230360S30B - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze
41230360S30B
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze 41230360S30B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 41230360S30B
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Continuous Torque 12.4 In-lbs (14.29 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Bronze - 18400350G930B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze - 41230360S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD11 Series 12V 15W - 111215S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.6 In-lbs (0.7143 kg-cm)
View Details
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze - 38230150M72B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details