parvalux by maxon SD28 115V 1700 RPM 1 PHASE 60Hz 281.716

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD28 is a single-phase, permanent capacitor, asynchronous AC motor with a 96 mm frame and 56 mm stack length, designed for continuous duty (S1). This variant operates at 115 V AC, 60 Hz, with a nominal speed of 1700 rpm and a nominal power of 55 W, delivering a continuous torque of 0.31 Nm and a starting torque of 85% of full load. It draws a nominal current of 0.76 A and requires a 3.0 M.F.D capacitor. The motor has an IP20 rating in ventilated form and IP54 when TEFC, with Class F insulation and an ambient temperature rating of 40°C. Weight is 3.6 kg. Brakes are not available on TEFC versions. Bi-directional rotation is supported.

Datasheet Summary
Powered by GS/AI

The SD28 is a single-phase, permanent capacitor, asynchronous AC motor with a 96 mm frame and 56 mm stack length, designed for continuous duty (S1). This variant operates at 115 V AC, 60 Hz, with a nominal speed of 1700 rpm and a nominal power of 55 W, delivering a continuous torque of 0.31 Nm and a starting torque of 85% of full load. It draws a nominal current of 0.76 A and requires a 3.0 M.F.D capacitor. The motor has an IP20 rating in ventilated form and IP54 when TEFC, with Class F insulation and an ambient temperature rating of 40°C. Weight is 3.6 kg. Brakes are not available on TEFC versions. Bi-directional rotation is supported.

Suppliers

Company
Product
Description
Supplier Links
SD28 115V 1700 RPM 1 PHASE 60Hz - 281.716 - parvalux by maxon
Taunton, MA, United States
SD28 115V 1700 RPM 1 PHASE 60Hz
281.716
SD28 115V 1700 RPM 1 PHASE 60Hz 281.716
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 281.716
Product Name SD28 115V 1700 RPM 1 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0737 HP
Continuous Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD48 230V 2800 RPM 1 PHASE 50Hz - 482.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD8 400V 1400 RPM 3 PHASE 50Hz - 81.435 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
SD11 Shunt Range - SD11 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.1675 HP
Continuous Torque 2.1 to 2.7 In-lbs (2.45 to 3.06 kg-cm)
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz - 413.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details