parvalux by maxon SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze 38230150M72B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze - 38230150M72B - parvalux by maxon
Taunton, MA, United States
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze
38230150M72B
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze 38230150M72B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 38230150M72B
Product Name SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.5700 amps
Continuous Torque 51.3 In-lbs (59.18 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite - 48230150G915C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
View Details
SD41 Range - SD41 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0134 to 0.0335 HP
Continuous Current 0.1400 to 0.7000 amps
View Details
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite - 8230150M4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze - 29230360G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details