parvalux by maxon SD38 – M Box Range SD38-M

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 – M Box Range - SD38-M - parvalux by maxon
Taunton, MA, United States
SD38 – M Box Range
SD38-M
SD38 – M Box Range SD38-M
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD38-M
Product Name SD38 – M Box Range
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
Continuous Torque 5.2 to 51.3 In-lbs (6.02 to 59.18 kg-cm)
Gear Type Worm
Gearbox Ratio 4 to 72 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze - 18230150G960B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD29 Range - SD29 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0737 to 0.1340 HP
Continuous Current 0.2800 to 1.7 amps
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Bronze - 8400350M4B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze - 41230360S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details