parvalux by maxon PM60 24V 3000 RPM 775167

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring continuous torque up to 0.87 Nm and intermittent torque up to 1.15 Nm over 15 minutes. For part number 775167, the nominal voltage is 24 V DC, nominal speed is 3000 rpm, and nominal power is 273 W, with a nominal continuous current of 14.8 A and a stall torque of 4.8 Nm. The motor has a ventilated enclosure, IP21 protection, insulation class F, and a rotor inertia of 4600 gcm². It is reversible and weighs 2.9 kg.

Datasheet Summary
Powered by GS/AI

The Parvalux PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring continuous torque up to 0.87 Nm and intermittent torque up to 1.15 Nm over 15 minutes. For part number 775167, the nominal voltage is 24 V DC, nominal speed is 3000 rpm, and nominal power is 273 W, with a nominal continuous current of 14.8 A and a stall torque of 4.8 Nm. The motor has a ventilated enclosure, IP21 protection, insulation class F, and a rotor inertia of 4600 gcm². It is reversible and weighs 2.9 kg.

Suppliers

Company
Product
Description
Supplier Links
PM60 24V 3000 RPM - 775167 - parvalux by maxon
Taunton, MA, United States
PM60 24V 3000 RPM
775167
PM60 24V 3000 RPM 775167
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775167
Product Name PM60 24V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 9.06 in-oz/amp (64 mN-m/amp)
Output Power 0.3659 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-50 12V 3000 RPM – GB12 12.5:1 Bronze - 5050121212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD1 Series 24V 38W - 12438S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0509 HP
View Details
SD11 Shunt 12V 4000 rpm - 1112125SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.1675 HP
View Details
PBL60-70 24V 3000 RPM – GB28 60:1 Bronze - 6070242860B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2104 HP
View Details