parvalux by maxon BRx90-75 12V 3000RPM – GB9 30:1 Composite 781106-735895

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRx90-75 is a 90 mm frame, 75 mm stack PMDC motor designed for applications requiring high starting torque and continuous operation. This model operates at 12 V nominal voltage with a no-load speed of 3750 rpm and delivers a nominal continuous torque of 0.9 Nm at 2500 rpm. It features an IP54 enclosure, Class F insulation, and reversible operation. The motor has a rotor inertia of 8.65 × 10⁻⁴ kg·cm² and a maximum efficiency of 69%. When paired with the GB9 30:1 composite gearbox, the system achieves an output speed of approximately 100 rpm and an intermittent torque capability of 1.5 Nm. The assembly includes a right-angle configuration with an added length of 138 mm for the gearbox. The motor is available with optional accessories such as brakes and encoders.

Datasheet Summary
Powered by GS/AI

The BRx90-75 is a 90 mm frame, 75 mm stack PMDC motor designed for applications requiring high starting torque and continuous operation. This model operates at 12 V nominal voltage with a no-load speed of 3750 rpm and delivers a nominal continuous torque of 0.9 Nm at 2500 rpm. It features an IP54 enclosure, Class F insulation, and reversible operation. The motor has a rotor inertia of 8.65 × 10⁻⁴ kg·cm² and a maximum efficiency of 69%. When paired with the GB9 30:1 composite gearbox, the system achieves an output speed of approximately 100 rpm and an intermittent torque capability of 1.5 Nm. The assembly includes a right-angle configuration with an added length of 138 mm for the gearbox. The motor is available with optional accessories such as brakes and encoders.

Suppliers

Company
Product
Description
Supplier Links
BRx90-75 12V 3000RPM – GB9 30:1 Composite - 781106-735895 - parvalux by maxon
Taunton, MA, United States
BRx90-75 12V 3000RPM – GB9 30:1 Composite
781106-735895
BRx90-75 12V 3000RPM – GB9 30:1 Composite 781106-735895
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 12V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781106-735895
Product Name BRx90-75 12V 3000RPM – GB9 30:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.3163 HP
Continuous Torque 179.6 In-lbs (207 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-50 24V 3000RPM – GB12 60:1 Bronze - 781103-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM11 48V 3000 RPM - 775331 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details