parvalux by maxon SD11 Series 36V 150W 1136150S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD11 Series 36V 150W - 1136150S - parvalux by maxon
Taunton, MA, United States
SD11 Series 36V 150W
1136150S
SD11 Series 36V 150W 1136150S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 1136150S
Product Name SD11 Series 36V 150W
DC Construction Series Wound
Output Power 0.2010 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM60 220V 3000 RPM - 775171 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 75.05 in-oz/amp (530 mN-m/amp)
View Details
PM8 48V 3000 RPM – S Box 30:1 Composite - 848S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-75 24V 3000RPM – GB12 60:1 Bronze - 781107-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0134 HP
View Details