parvalux by maxon SD11 Shunt 12V 2000 rpm 111250SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD11 Shunt 12V 2000 rpm - 111250SH - parvalux by maxon
Taunton, MA, United States
SD11 Shunt 12V 2000 rpm
111250SH
SD11 Shunt 12V 2000 rpm 111250SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 111250SH
Product Name SD11 Shunt 12V 2000 rpm
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0670 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt 12V 60W - 121260SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0804 HP
View Details
PM11 12V 3000 RPM – GB28 60:1 Bronze - 11122860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD12 Series 24V 150W - 1224150S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
View Details
BRx90-75 12V 3000RPM – GB12 60:1 Bronze - 781106-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details