parvalux by maxon SD11 Shunt 12V 4000 rpm 1112125SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD11 Shunt 12V 4000 rpm - 1112125SH - parvalux by maxon
Taunton, MA, United States
SD11 Shunt 12V 4000 rpm
1112125SH
SD11 Shunt 12V 4000 rpm 1112125SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD11 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 1112125SH
Product Name SD11 Shunt 12V 4000 rpm
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.1675 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-38 12V 3000RPM - 5038123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD11 Series 12V 18.5W - 111218S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0248 HP
View Details
BRx90-75 24V 3000RPM – GB9 30:1 Composite - 781107-735895 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
SD12 Series 12V 50W - 121250S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0670 HP
View Details