parvalux by maxon SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite 4123050S70C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite - 4123050S70C - parvalux by maxon
Taunton, MA, United States
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite
4123050S70C
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite 4123050S70C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 4123050S70C
Product Name SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
Continuous Current 0.2500 amps
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD18 230V 1400 RPM 1 PHASE 50Hz - 181.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD11 Series 12V 15W - 111215S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.6 In-lbs (0.7143 kg-cm)
View Details
SD28 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze - 28230360G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
SD48 115V 1700 RPM 1 PHASE 60Hz - 481.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details