parvalux by maxon SD41 115V 3400 RPM 1 PHASE 60Hz 413.416

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 115V 3400 RPM 1 PHASE 60Hz - 413.416 - parvalux by maxon
Taunton, MA, United States
SD41 115V 3400 RPM 1 PHASE 60Hz
413.416
SD41 115V 3400 RPM 1 PHASE 60Hz 413.416
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 413.416
Product Name SD41 115V 3400 RPM 1 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0335 HP
Continuous Current 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 18.5W - 111218S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0248 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Bronze - 41230360S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD8 – M Box Range - SD8-M - parvalux by maxon
Specs
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
View Details
SD21 230V 3400 RPM 1 PHASE 60Hz - 213.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details